Murata Electronics Fixed Inductors LQW2UAS68NG00L

Description
FIXED IND 68NH 1A 200 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 68NH 1A 200 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2UAS68NG00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 1A 200 MOHM SMD

FIXED IND 68NH 1A 200 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW2UAS68NG00LTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2UAS68NG00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 1A 200 MOHM SMD

FIXED IND 68NH 1A 200 MOHM SMD

Buy Now Datasheet
SMD 1A 200 MOHM Inductor and Choke - 71-LQW2UAS68NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 200 MOHM Inductor and Choke
71-LQW2UAS68NG00L
SMD 1A 200 MOHM Inductor and Choke 71-LQW2UAS68NG00L
FIXED IND 68NH 1A 200 MOHM SMD Product overview: LQW2UAS68NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS68NG00L can be used for catalog matching and distributor lookup.

FIXED IND 68NH 1A 200 MOHM SMD Product overview: LQW2UAS68NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS68NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1355307-LQW2UAS68NG00L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1355307-LQW2UAS68NG00L
Inductors, Coils, Chokes - Fixed Inductors 1355307-LQW2UAS68NG00L
Win Source Part Number: 1355307-LQW2UAS68NG0 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW2 Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Base Product Number: LQW2UAS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.103" L x 0.096" W (2.62mm x 2.45mm) Height - Seated (Max): 0.080" (2.03mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 68 nH Current Rating (Amps): 1 A Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 65 @ 350MHz Frequency - Self Resonant: 1.3GHz Inductance Frequency - Test: 50 MHz

Win Source Part Number: 1355307-LQW2UAS68NG00L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQW2UAS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.103" L x 0.096" W (2.62mm x 2.45mm)
Height - Seated (Max): 0.080" (2.03mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 68 nH
Current Rating (Amps): 1 A
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 65 @ 350MHz
Frequency - Self Resonant: 1.3GHz
Inductance Frequency - Test: 50 MHz

Buy Now Datasheet
FIXED IND 68NH 1A 200 MOHM SMD - 535-LQW2UAS68NG00L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 68NH 1A 200 MOHM SMD
535-LQW2UAS68NG00L
FIXED IND 68NH 1A 200 MOHM SMD 535-LQW2UAS68NG00L
FIXED IND 68NH 1A 200 MOHM SMD

FIXED IND 68NH 1A 200 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW2UAS68NG00LDKR-ND 71-LQW2UAS68NG00L 1355307-LQW2UAS68NG00L 535-LQW2UAS68NG00L
Product Name Fixed Inductors SMD 1A 200 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors FIXED IND 68NH 1A 200 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details