22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-18137-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 2 (+/- %) |