470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
FIXED IND 470NH 470MA 1.19OHM SM
FIXED IND 470NH 470MA 1.19 OHM
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5699-6-ND | LQW2UASR47J00L | 535-LQW2UASR47J00L |
| Product Name | Fixed Inductors | Fixed Inductors | FIXED IND 470NH 470MA 1.19 OHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound | |
| Core Material | Air | Air; Air | |
| Configuration | Fixed | Fixed |