30nH Unshielded Wirewound Inductor 2A 80mOhm Max 0805 (2015 Metric)
30nH Unshielded Wirewound Inductor 2A 80mOhm Max 0805 (2015 Metric)
30nH Unshielded Wirewound Inductor 2A 80mOhm Max 0805 (2015 Metric)
FIXED IND 30NH 2A 80 MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16033-2-ND | LQW2BAN30NG00L |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound |
| Core Material | Non-Magnetic | Non-Magnetic |
| Configuration | Fixed |