Murata Power Solutions SMD 600MA 150MOHM Inductor and Choke LQW2BAS12NJ00L

Description
FIXED IND 12NH 600MA 150MOHM SMD Product overview: LQW2BAS12NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS12NJ00L can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 12NH 600MA 150MOHM SMD Product overview: LQW2BAS12NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS12NJ00L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQW2BAS12NJ00L is a fixed inductor designed for various applications, including consumer and industrial equipment, as well as certain medical devices classified under GHTF Class A and B. It features an inductance value of 12 nH with a tolerance of ±5%. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 150 mΩ. It supports a rated current of 600 mA and has a self-resonant frequency of 4 GHz. The component is packaged in a surface mount format with dimensions of 2.09 mm x 1.53 mm (0805 size). The inductor is RoHS3 compliant and is suitable for high-frequency applications, with a quality factor (Q) of 50 at 500 MHz.

Datasheet Summary
Powered by GS/AI

The LQW2BAS12NJ00L is a fixed inductor designed for various applications, including consumer and industrial equipment, as well as certain medical devices classified under GHTF Class A and B. It features an inductance value of 12 nH with a tolerance of ±5%. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 150 mΩ. It supports a rated current of 600 mA and has a self-resonant frequency of 4 GHz. The component is packaged in a surface mount format with dimensions of 2.09 mm x 1.53 mm (0805 size). The inductor is RoHS3 compliant and is suitable for high-frequency applications, with a quality factor (Q) of 50 at 500 MHz.

Suppliers

Company
Product
Description
Supplier Links
SMD 600MA 150MOHM Inductor and Choke - 71-LQW2BAS12NJ00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 150MOHM Inductor and Choke
71-LQW2BAS12NJ00L
SMD 600MA 150MOHM Inductor and Choke 71-LQW2BAS12NJ00L
FIXED IND 12NH 600MA 150MOHM SMD Product overview: LQW2BAS12NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS12NJ00L can be used for catalog matching and distributor lookup.

FIXED IND 12NH 600MA 150MOHM SMD Product overview: LQW2BAS12NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS12NJ00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5649-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5649-6-ND
Fixed Inductors 490-5649-6-ND
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5649-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5649-1-ND
Fixed Inductors 490-5649-1-ND
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5649-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5649-2-ND
Fixed Inductors 490-5649-2-ND
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327984-LQW2BAS12NJ00L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327984-LQW2BAS12NJ00L
Inductors, Coils, Chokes - Fixed Inductors 1327984-LQW2BAS12NJ00L
Manufacturer: Murata Electronics Win Source Part Number: 1327984-LQW2BAS12NJ0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Inductance: 12 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 4GHz DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2015 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Other Part Number: 490-5649-1,490-5649- 2,490-5649-6 Base Product Number: LQW2BAS RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327984-LQW2BAS12NJ00L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Inductance: 12 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 4GHz
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2015 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-5649-1,490-5649-2,490-5649-6
Base Product Number: LQW2BAS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQW2BAS12NJ00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS12NJ00L
Fixed Inductors LQW2BAS12NJ00L
FIXED IND 12NH 600MA 150MOHM SMD

FIXED IND 12NH 600MA 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW2BAS12NJ00L 490-5649-6-ND 1327984-LQW2BAS12NJ00L LQW2BAS12NJ00L
Product Name SMD 600MA 150MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Standard; Wirewound Wirewound; Wirewound
Core Material Non Magnetic Air Air Air; Air
Inductance Range 0.0120 microH 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers