Murata Electronics Fixed Inductors LQW2BAN62NJ00L

Description
62nH Unshielded Wirewound Inductor 1.65A 120mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
62nH Unshielded Wirewound Inductor 1.65A 120mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16050-2-ND
Fixed Inductors 490-16050-2-ND
62nH Unshielded Wirewound Inductor 1.65A 120mOhm Max 0805 (2015 Metric)

62nH Unshielded Wirewound Inductor 1.65A 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16050-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16050-6-ND
Fixed Inductors 490-16050-6-ND
62nH Unshielded Wirewound Inductor 1.65A 120mOhm Max 0805 (2015 Metric)

62nH Unshielded Wirewound Inductor 1.65A 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16050-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16050-1-ND
Fixed Inductors 490-16050-1-ND
62nH Unshielded Wirewound Inductor 1.65A 120mOhm Max 0805 (2015 Metric)

62nH Unshielded Wirewound Inductor 1.65A 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16050-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details