Murata Electronics Fixed Inductors LQW2UASR62G00L

Description
FIXED IND 620NH 300MA 1.4 OHM
Request a Quote Datasheet
Description
FIXED IND 620NH 300MA 1.4 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2UASR62G00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 620NH 300MA 1.4 OHM

FIXED IND 620NH 300MA 1.4 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW2UASR62G00LTR-ND - DigiKey
Thief River Falls, MN, United States
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2UASR62G00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 620NH 300MA 1.4 OHM

FIXED IND 620NH 300MA 1.4 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW2UASR62G00LDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
SMD 10uH 3.3A Inductor and Choke - 71-3631B100ML - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details