Murata Electronics Fixed Inductors - LQW2UAS27NJ00L LQW2UAS27NJ00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204446-LQW2UAS27NJ0 0L Series: LQW2 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 1A Shielding: Unshielded Inductance: 27nH Mounting: SMD Tolerance: ±5% Material - Core: Air Q @ Freq: 55 @ 350MHz Frequency - Self Resonant: 1.6GHz Test Frequency: 50MHz Size: 0.103" L x 0.096" W (2.62mm x 2.45mm) Family Name: LQW2UAS_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): 1008CS-270XJLB; 1008CS-270XJL; CL252016-27N-J; Introduction Date: May 06, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204446-LQW2UAS27NJ0 0L Series: LQW2 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 1A Shielding: Unshielded Inductance: 27nH Mounting: SMD Tolerance: ±5% Material - Core: Air Q @ Freq: 55 @ 350MHz Frequency - Self Resonant: 1.6GHz Test Frequency: 50MHz Size: 0.103" L x 0.096" W (2.62mm x 2.45mm) Family Name: LQW2UAS_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): 1008CS-270XJLB; 1008CS-270XJL; CL252016-27N-J; Introduction Date: May 06, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS27NJ00L
1204446-LQW2UAS27NJ00L
Fixed Inductors - LQW2UAS27NJ00L 1204446-LQW2UAS27NJ00L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204446-LQW2UAS27NJ0 0L Series: LQW2 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 1A Shielding: Unshielded Inductance: 27nH Mounting: SMD Tolerance: ±5% Material - Core: Air Q @ Freq: 55 @ 350MHz Frequency - Self Resonant: 1.6GHz Test Frequency: 50MHz Size: 0.103" L x 0.096" W (2.62mm x 2.45mm) Family Name: LQW2UAS_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): 1008CS-270XJLB; 1008CS-270XJL; CL252016-27N-J; Introduction Date: May 06, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204446-LQW2UAS27NJ00L
Series: LQW2
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 1A
Shielding: Unshielded
Inductance: 27nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 55 @ 350MHz
Frequency - Self Resonant: 1.6GHz
Test Frequency: 50MHz
Size: 0.103" L x 0.096" W (2.62mm x 2.45mm)
Family Name: LQW2UAS_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): 1008CS-270XJLB; 1008CS-270XJL; CL252016-27N-J;
Introduction Date: May 06, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1A 130 MOHM Inductor and Choke - 71-LQW2UAS27NJ00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 130 MOHM Inductor and Choke
71-LQW2UAS27NJ00L
SMD 1A 130 MOHM Inductor and Choke 71-LQW2UAS27NJ00L
FIXED IND 27NH 1A 130 MOHM SMD Product overview: LQW2UAS27NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS27NJ00L can be used for catalog matching and distributor lookup.

FIXED IND 27NH 1A 130 MOHM SMD Product overview: LQW2UAS27NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS27NJ00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5684-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5684-1-ND
Fixed Inductors 490-5684-1-ND
27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)

27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5684-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5684-6-ND
Fixed Inductors 490-5684-6-ND
27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)

27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5684-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5684-2-ND
Fixed Inductors 490-5684-2-ND
27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)

27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Ind RF Chip Wirewound 27nH 5% 50MHz 55Q-Factor 1A 1008 Embossed T/R - 535-LQW2UAS27NJ00L - Utmel Electronic Limited
Hong Kong, China
Ind RF Chip Wirewound 27nH 5% 50MHz 55Q-Factor 1A 1008 Embossed T/R
535-LQW2UAS27NJ00L
Ind RF Chip Wirewound 27nH 5% 50MHz 55Q-Factor 1A 1008 Embossed T/R 535-LQW2UAS27NJ00L
Ind RF Chip Wirewound 27nH 5% 50MHz 55Q-Factor 1A 1008 Embossed T/R

Ind RF Chip Wirewound 27nH 5% 50MHz 55Q-Factor 1A 1008 Embossed T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204446-LQW2UAS27NJ00L 71-LQW2UAS27NJ00L 490-5684-1-ND 535-LQW2UAS27NJ00L
Product Name Fixed Inductors - LQW2UAS27NJ00L SMD 1A 130 MOHM Inductor and Choke Fixed Inductors Ind RF Chip Wirewound 27nH 5% 50MHz 55Q-Factor 1A 1008 Embossed T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Wirewound
Core Material Air Non Magnetic Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details