470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
FIXED IND 470NH 470MA 1.19OHM SM Product overview: LQW2UASR47F0CL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470MA, 1.19OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470MA, 1.19OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR47F0CL can be used for catalog matching and distributor lookup.
INDUCTOR, 470NH, 450MHZ, 1008 ROHS COMPLIANT: YES
470mA 470nH ±1% 1008 Power Inductors ROHS
FIXED IND 470NH 470MA 1.19OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-18541-6-ND | 71-LQW2UASR47F0CL | 65AH7894 | LQW2UASR47F0CL | LQW2UASR47F0CL |
| Product Name | Fixed Inductors | 470MA 1.19OHM Inductor and Choke | Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Wirewound | Wirewound; Wirewound | ||
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed |