Murata Power Solutions Fixed Inductors LQW2UAS33NF0CL

Description
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18493-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18493-1-ND
Fixed Inductors 490-18493-1-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18493-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18493-2-ND
Fixed Inductors 490-18493-2-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18493-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18493-6-ND
Fixed Inductors 490-18493-6-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 33Nh, 1.6Ghz, 1008 Rohs Compliant Murata - 65AH7942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 1.6Ghz, 1008 Rohs Compliant Murata
65AH7942
Inductor, 33Nh, 1.6Ghz, 1008 Rohs Compliant Murata 65AH7942
INDUCTOR, 33NH, 1.6GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 33NH, 1.6GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18493-1-ND 65AH7942
Product Name Fixed Inductors Inductor, 33Nh, 1.6Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers