Johanson Technology, Inc. Fixed Inductors LRC0603CK18NGV001T

Description
18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0603CK18NGV001TTR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRC0603CK18NGV001TTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details