Murata Power Solutions Fixed Inductors LQW2UAS82NJ0CL

Description
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18516-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18516-2-ND
Fixed Inductors 490-18516-2-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18516-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18516-1-ND
Fixed Inductors 490-18516-1-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18516-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18516-6-ND
Fixed Inductors 490-18516-6-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata - 65AH7961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata
65AH7961
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata 65AH7961
INDUCTOR, 82NH, 1GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 1GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18516-2-ND 65AH7961
Product Name Fixed Inductors Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details