Murata Power Solutions Fixed Inductors LQW2UASR15J0CL

Description
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18525-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18525-2-ND
Fixed Inductors 490-18525-2-ND
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata - 65AH7878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata
65AH7878
Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata 65AH7878
INDUCTOR, 150NH, 850MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 150NH, 850MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW2UASR15J0CL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UASR15J0CL
Fixed Inductors LQW2UASR15J0CL
FIXED IND 150NH 580MA 700MOHM SM

FIXED IND 150NH 580MA 700MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18525-2-ND 65AH7878 LQW2UASR15J0CL
Product Name Fixed Inductors Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details