FIXED IND 330NH 310MA 1.4OHM SMD Product overview: LQW2BASR33G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR33G00L can be used for catalog matching and distributor lookup.
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2015 Metric)
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2015 Metric)
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2015 Metric)
Win Source Part Number: 1370006-LQW2BASR33G0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW2
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2015 Metric)
Base Product Number: LQW2BAS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Height - Seated (Max): 0.060" (1.52mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 330 nH
Current Rating (Amps): 310 mA
Shielding: Unshielded
DC Resistance (DCR): 1.4Ohm Max
Q @ Freq: 48 @ 250MHz
Frequency - Self Resonant: 650MHz
Inductance Frequency - Test: 100 MHz
INDUCTOR, 330NH, 650MHZ, 0.31A, 0805 ROHS COMPLIANT: YES
FIXED IND 330NH 310MA 1.4OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW2BASR33G00L | 490-17910-2-ND | 1370006-LQW2BASR33G00L | 76AH5692 | LQW2BASR33G00L |
| Product Name | SMD 310MA 1.4OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 330Nh, 650Mhz, 0.31A, 0805 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | |
| Core Material | Non Magnetic | ||||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH |