Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW2BAS22NJ00L

Description
Win Source Part Number: 1171925-LQW2BAS22NJ0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW2 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 55 @ 500MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0805 (2015 Metric) DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Alternative Parts (Cross-Reference): LQW2BAS22NJ00L..; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-5652-6,490-5652- 2,490-5652-1 Base Product Number: LQW2BAS
Request a Quote Datasheet
Description
Win Source Part Number: 1171925-LQW2BAS22NJ0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW2 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 55 @ 500MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0805 (2015 Metric) DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Alternative Parts (Cross-Reference): LQW2BAS22NJ00L..; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-5652-6,490-5652- 2,490-5652-1 Base Product Number: LQW2BAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1171925-LQW2BAS22NJ00L
Inductors, Coils, Chokes - Fixed Inductors 1171925-LQW2BAS22NJ00L
Win Source Part Number: 1171925-LQW2BAS22NJ0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW2 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 55 @ 500MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0805 (2015 Metric) DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Alternative Parts (Cross-Reference): LQW2BAS22NJ00L..; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-5652-6,490-5652- 2,490-5652-1 Base Product Number: LQW2BAS

Win Source Part Number: 1171925-LQW2BAS22NJ00L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW2
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 55 @ 500MHz
Frequency - Self Resonant: 2.6GHz
Package / Case: 0805 (2015 Metric)
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Alternative Parts (Cross-Reference): LQW2BAS22NJ00L..;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-5652-6,490-5652-2,490-5652-1
Base Product Number: LQW2BAS

Buy Now Datasheet
Fixed Inductors - 490-5652-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5652-1-ND
Fixed Inductors 490-5652-1-ND
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5652-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5652-2-ND
Fixed Inductors 490-5652-2-ND
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5652-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5652-6-ND
Fixed Inductors 490-5652-6-ND
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 500MA 220MOHM Inductor and Choke - 71-LQW2BAS22NJ00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 220MOHM Inductor and Choke
71-LQW2BAS22NJ00L
SMD 500MA 220MOHM Inductor and Choke 71-LQW2BAS22NJ00L
FIXED IND 22NH 500MA 220MOHM SMD Product overview: LQW2BAS22NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS22NJ00L can be used for catalog matching and distributor lookup.

FIXED IND 22NH 500MA 220MOHM SMD Product overview: LQW2BAS22NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS22NJ00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Nh, 2.6Ghz, 0.5A, 0805 Rohs Compliant Murata - 76AH5694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 2.6Ghz, 0.5A, 0805 Rohs Compliant Murata
76AH5694
Inductor, 22Nh, 2.6Ghz, 0.5A, 0805 Rohs Compliant Murata 76AH5694
INDUCTOR, 22NH, 2.6GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 2.6GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1171925-LQW2BAS22NJ00L 490-5652-1-ND 71-LQW2BAS22NJ00L 76AH5694
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 500MA 220MOHM Inductor and Choke Inductor, 22Nh, 2.6Ghz, 0.5A, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Wirewound Wirewound
Core Material Air Air Non Magnetic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers