Murata Power Solutions Fixed Inductors LQW2UASR27F0CL

Description
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18532-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18532-6-ND
Fixed Inductors 490-18532-6-ND
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18532-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18532-2-ND
Fixed Inductors 490-18532-2-ND
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18532-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18532-1-ND
Fixed Inductors 490-18532-1-ND
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata - 65AH7885 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata
65AH7885
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata 65AH7885
INDUCTOR, 270NH, 600MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 270NH, 600MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18532-6-ND 65AH7885
Product Name Fixed Inductors Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125995 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details