Murata Electronics Fixed Inductors LQW2UASR22G00L

Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2UASR22G00LTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2UASR22G00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 500MA 840 MOHM

FIXED IND 220NH 500MA 840 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW2UASR22G00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 500MA 840 MOHM

FIXED IND 220NH 500MA 840 MOHM

Buy Now Datasheet
Fixed Inductors - LQW2UASR22G00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UASR22G00L
Fixed Inductors LQW2UASR22G00L
FIXED IND 220NH 500MA 840MOHM SM

FIXED IND 220NH 500MA 840MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW2UASR22G00LTR-ND LQW2UASR22G00L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Leaded Inductors - 1048445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details