Murata Electronics Fixed Inductors LQW43FT100M0HL

Description
10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW43FT100M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW43FT100M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW43FT100M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW43FT100M0HLDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N3 0402DC-3N3XJRW , 0402DC-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details