Murata Electronics SMD 600MA 100MOHM Inductor and Choke LQW2BAS10NG00L

Description
FIXED IND 10NH 600MA 100MOHM SMD Product overview: LQW2BAS10NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS10NG00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10NH 600MA 100MOHM SMD Product overview: LQW2BAS10NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS10NG00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600MA 100MOHM Inductor and Choke - 71-LQW2BAS10NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 100MOHM Inductor and Choke
71-LQW2BAS10NG00L
SMD 600MA 100MOHM Inductor and Choke 71-LQW2BAS10NG00L
FIXED IND 10NH 600MA 100MOHM SMD Product overview: LQW2BAS10NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS10NG00L can be used for catalog matching and distributor lookup.

FIXED IND 10NH 600MA 100MOHM SMD Product overview: LQW2BAS10NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS10NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1378872-LQW2BAS10NG00L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1378872-LQW2BAS10NG00L
Inductors, Coils, Chokes - Fixed Inductors 1378872-LQW2BAS10NG00L
Win Source Part Number: 1378872-LQW2BAS10NG0 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW2 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2015 Metric) Base Product Number: LQW2BAS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Height - Seated (Max): 0.060" (1.52mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 10 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 100mOhm Max Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 4.3GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1378872-LQW2BAS10NG00L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW2
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2015 Metric)
Base Product Number: LQW2BAS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Height - Seated (Max): 0.060" (1.52mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 10 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 100mOhm Max
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 4.3GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - 490-16071-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16071-6-ND
Fixed Inductors 490-16071-6-ND
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)

10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16071-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16071-1-ND
Fixed Inductors 490-16071-1-ND
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)

10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16071-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16071-2-ND
Fixed Inductors 490-16071-2-ND
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)

10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW2BAS10NG00L 1378872-LQW2BAS10NG00L 490-16071-6-ND
Product Name SMD 600MA 100MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Standard; Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0100 microH 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Surface Mount Inductors - 2469830 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details