Murata Power Solutions Fixed Inductors LQW2UAS47NG0CL

Description
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18504-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18504-6-ND
Fixed Inductors 490-18504-6-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18504-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18504-2-ND
Fixed Inductors 490-18504-2-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18504-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18504-1-ND
Fixed Inductors 490-18504-1-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata - 65AH7951 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata
65AH7951
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata 65AH7951
INDUCTOR, 47NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 47NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18504-6-ND 65AH7951
Product Name Fixed Inductors Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details