Manufacturer: Murata Electronics
Win Source Part Number: 1327980-LQW2UASR82J0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.103" L x 0.096" W (2.62mm x 2.45mm)
Inductance: 820 nH
Height - Seated (Max): 0.080" (2.03mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 350MHz
DC Resistance (DCR): 1.61Ohm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-18558-6,490-1855
Base Product Number: LQW2UAS
RoHS Status: ROHS3 Compliant
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
FIXED IND 820NH 400MA 1.61OHM SM Product overview: LQW2UASR82J0CL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 1.61OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 1.61OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR82J0CL can be used for catalog matching and distributor lookup.
INDUCTOR, 820NH, 350MHZ, 1008 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327980-LQW2UASR82J0CL | 490-18558-6-ND | 71-LQW2UASR82J0CL | 65AH7911 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 400MA 1.61OHM Inductor and Choke | Inductor, 820Nh, 350Mhz, 1008 Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Standard; Wirewound | Wirewound | Wirewound | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |