Murata Power Solutions Fixed Inductors LQW2UASR39F0CL

Description
390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18538-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18538-6-ND
Fixed Inductors 490-18538-6-ND
390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)

390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18538-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18538-2-ND
Fixed Inductors 490-18538-2-ND
390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)

390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18538-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18538-1-ND
Fixed Inductors 490-18538-1-ND
390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)

390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 390Nh, 500Mhz, 1008 Rohs Compliant Murata - 65AH7891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Nh, 500Mhz, 1008 Rohs Compliant Murata
65AH7891
Inductor, 390Nh, 500Mhz, 1008 Rohs Compliant Murata 65AH7891
INDUCTOR, 390NH, 500MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 390NH, 500MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18538-6-ND 65AH7891
Product Name Fixed Inductors Inductor, 390Nh, 500Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details