Murata Power Solutions Fixed Inductors LQW2UAS56NG0CL

Description
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18509-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18509-2-ND
Fixed Inductors 490-18509-2-ND
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18509-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18509-1-ND
Fixed Inductors 490-18509-1-ND
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18509-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18509-6-ND
Fixed Inductors 490-18509-6-ND
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 56Nh, 1.3Ghz, 1008 Rohs Compliant Murata - 65AH7954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 1.3Ghz, 1008 Rohs Compliant Murata
65AH7954
Inductor, 56Nh, 1.3Ghz, 1008 Rohs Compliant Murata 65AH7954
INDUCTOR, 56NH, 1.3GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 56NH, 1.3GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18509-2-ND 65AH7954
Product Name Fixed Inductors Inductor, 56Nh, 1.3Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details