Murata Power Solutions Fixed Inductors LQW2UASR75F0CL

Description
750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18553-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18553-2-ND
Fixed Inductors 490-18553-2-ND
750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)

750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 750Nh, 360Mhz, 1008 Rohs Compliant Murata - 65AH7906 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 750Nh, 360Mhz, 1008 Rohs Compliant Murata
65AH7906
Inductor, 750Nh, 360Mhz, 1008 Rohs Compliant Murata 65AH7906
INDUCTOR, 750NH, 360MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 750NH, 360MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18553-2-ND 65AH7906
Product Name Fixed Inductors Inductor, 750Nh, 360Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers