Murata Power Solutions Fixed Inductors LQW2UAS3R9G0CL

Description
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18501-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18501-6-ND
Fixed Inductors 490-18501-6-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18501-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18501-2-ND
Fixed Inductors 490-18501-2-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18501-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18501-1-ND
Fixed Inductors 490-18501-1-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 3.9Uh, 70Mhz, 1008 Rohs Compliant Murata - 65AH7940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, 70Mhz, 1008 Rohs Compliant Murata
65AH7940
Inductor, 3.9Uh, 70Mhz, 1008 Rohs Compliant Murata 65AH7940
INDUCTOR, 3.9UH, 70MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 3.9UH, 70MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18501-6-ND 65AH7940
Product Name Fixed Inductors Inductor, 3.9Uh, 70Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers