Murata Electronics Fixed Inductors LQW2BASR12G00L

Description
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16907-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16907-2-ND
Fixed Inductors 490-16907-2-ND
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric)

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16907-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16907-6-ND
Fixed Inductors 490-16907-6-ND
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric)

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16907-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16907-1-ND
Fixed Inductors 490-16907-1-ND
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric)

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Inductor, 120Nh, 1.1Ghz, 0.4A, 0805 Rohs Compliant Murata - 76AH5689 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 1.1Ghz, 0.4A, 0805 Rohs Compliant Murata
76AH5689
Inductor, 120Nh, 1.1Ghz, 0.4A, 0805 Rohs Compliant Murata 76AH5689
INDUCTOR, 120NH, 1.1GHZ, 0.4A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 1.1GHZ, 0.4A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16907-2-ND 76AH5689
Product Name Fixed Inductors Inductor, 120Nh, 1.1Ghz, 0.4A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers