The RF inductor, part number 65AH7869, has an inductance value of 6.0 nH with a tolerance of ±5%. It is designed for high-frequency applications, with a test frequency of 250 MHz and a self-resonance frequency of at least 4500 MHz. The inductor can handle a rated current of 600 mA, based on temperature rise, and features a maximum DC resistance of 0.03 Ω. The quality factor (Q) is a minimum of 70 at a test frequency of 1000 MHz. This component operates within a temperature range of -55°C to 125°C and is compliant with RoHS standards. The inductor is available in a compact 0805 (2015) package, with a typical mass of 0.014 g.
6nH Unshielded Wirewound Inductor 600mA 30mOhm Max 0805 (2015 Metric)
6nH Unshielded Wirewound Inductor 600mA 30mOhm Max 0805 (2015 Metric)
6nH Unshielded Wirewound Inductor 600mA 30mOhm Max 0805 (2015 Metric)
RF INDUCTOR, 6NH, UNSHLD, 0.6A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW2BAS6N0J00LCT-ND | 65AH7869 |
| Product Name | Fixed Inductors | Rf Inductor, 6Nh, Unshld, 0.6A Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |