FIXED IND 2.7UH 975MA 220 MOHM
FIXED IND 2.7UH 975MA 220 MOHM
FIXED IND 2.7UH 975MA 220 MOHM
INDUCTOR, AEC-Q200, 2.7UH, 0.975A, UNSHLD ROHS COMPLIANT: YES
FIXED IND 2.7UH 975MA 0.22OHM SM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW32FT2R7M0HLTR-ND | 80AH2017 | LQW32FT2R7M0HL |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 2.7Uh, 0.975A, Unshld Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound | |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |