Murata Power Solutions Fixed Inductors LQW2UAS56NJ0CL

Description
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18510-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18510-2-ND
Fixed Inductors 490-18510-2-ND
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18510-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18510-1-ND
Fixed Inductors 490-18510-1-ND
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18510-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18510-6-ND
Fixed Inductors 490-18510-6-ND
56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 56Nh, 1.3Ghz, 1008 Rohs Compliant Murata - 65AH7955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 1.3Ghz, 1008 Rohs Compliant Murata
65AH7955
Inductor, 56Nh, 1.3Ghz, 1008 Rohs Compliant Murata 65AH7955
INDUCTOR, 56NH, 1.3GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 56NH, 1.3GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18510-2-ND 65AH7955
Product Name Fixed Inductors Inductor, 56Nh, 1.3Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers