Murata Power Solutions Fixed Inductors LQW2UASR18J0CL

Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18528-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18528-6-ND
Fixed Inductors 490-18528-6-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18528-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18528-1-ND
Fixed Inductors 490-18528-1-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18528-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18528-2-ND
Fixed Inductors 490-18528-2-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata - 65AH7881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata
65AH7881
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata 65AH7881
INDUCTOR, 180NH, 750MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 180NH, 750MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18528-6-ND 65AH7881
Product Name Fixed Inductors Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details