Murata Electronics Fixed Inductors LQW2UASR68F00L

Description
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16098-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16098-2-ND
Fixed Inductors 490-16098-2-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16098-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16098-1-ND
Fixed Inductors 490-16098-1-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16098-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16098-6-ND
Fixed Inductors 490-16098-6-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16098-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details