Murata Power Solutions Fixed Inductors LQW2BASR47J00L

Description
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5674-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5674-6-ND
Fixed Inductors 490-5674-6-ND
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5674-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5674-1-ND
Fixed Inductors 490-5674-1-ND
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5674-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5674-2-ND
Fixed Inductors 490-5674-2-ND
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8390985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8390985
Surface Mount Inductors 8390985
Murata LQW2BASR47J00L

Murata LQW2BASR47J00L

Supplier's Site
Surface Mount Inductors - 8390985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8390985P
Surface Mount Inductors 8390985P
Murata LQW2BASR47J00L

Murata LQW2BASR47J00L

Supplier's Site
Surface Mount Inductors - 1675016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675016
Surface Mount Inductors 1675016
Murata LQW2BASR47J00L

Murata LQW2BASR47J00L

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQW2BASR47J00L
878212-LQW2BASR47J00L
Fixed Inductors - LQW2BASR47J00L 878212-LQW2BASR47J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878212-LQW2BASR47J00 L Series: LQW2 Features: 470 nH Inductor 250 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5674-6, 490-5674-1, 490-5674-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878212-LQW2BASR47J00L
Series: LQW2
Features: 470 nH Inductor 250 mA
Package: Reel - TR
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5674-6, 490-5674-1, 490-5674-2

Buy Now Datasheet
250MA 1.76OHM Inductor and Choke - 71-LQW2BASR47J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 1.76OHM Inductor and Choke
71-LQW2BASR47J00L
250MA 1.76OHM Inductor and Choke 71-LQW2BASR47J00L
FIXED IND 470NH 250MA 1.76OHM SM Product overview: LQW2BASR47J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 1.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 1.76OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR47J00L can be used for catalog matching and distributor lookup.

FIXED IND 470NH 250MA 1.76OHM SM Product overview: LQW2BASR47J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 1.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 1.76OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR47J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw2Ba Series, 470 Nh, 5%, 0805 [2012 Metric], 300 Mhz Rohs Compliant Murata - 48W6336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw2Ba Series, 470 Nh, 5%, 0805 [2012 Metric], 300 Mhz Rohs Compliant Murata
48W6336
Surface Mount High Frequency Inductor, Lqw2Ba Series, 470 Nh, 5%, 0805 [2012 Metric], 300 Mhz Rohs Compliant Murata 48W6336
Surface Mount High Frequency Inductor, LQW2BA Series, 470 nH, 5%, 0805 [2012 Metric], 300 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW2BA Series, 470 nH, 5%, 0805 [2012 Metric], 300 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW2BASR47J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BASR47J00L
Fixed Inductors LQW2BASR47J00L
FIXED IND 470NH 250MA 1.76OHM SM

FIXED IND 470NH 250MA 1.76OHM SM

Supplier's Site Datasheet
FIXED IND 470NH 250MA 1.76 OHM - 535-LQW2BASR47J00L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 250MA 1.76 OHM
535-LQW2BASR47J00L
FIXED IND 470NH 250MA 1.76 OHM 535-LQW2BASR47J00L
FIXED IND 470NH 250MA 1.76 OHM

FIXED IND 470NH 250MA 1.76 OHM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5674-6-ND 8390985 8390985P 878212-LQW2BASR47J00L 71-LQW2BASR47J00L 48W6336 LQW2BASR47J00L 535-LQW2BASR47J00L
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - LQW2BASR47J00L 250MA 1.76OHM Inductor and Choke Surface Mount High Frequency Inductor, Lqw2Ba Series, 470 Nh, 5%, 0805 [2012 Metric], 300 Mhz Rohs Compliant Murata Fixed Inductors FIXED IND 470NH 250MA 1.76 OHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Air Non-magnetic core Non Magnetic Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details