1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
INDUCTOR, 1UH, 290MHZ, 1008 ROHS COMPLIANT: YES
FIXED IND 1UH 370MA 1.75 OHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18476-2-ND | 65AH7917 | LQW2UAS1R0J0CL |
| Product Name | Fixed Inductors | Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound; Wirewound | |
| Core Material | Non-Magnetic | Non-Magnetic | |
| Configuration | Fixed |