Murata Electronics Fixed Inductors LQW2UASR22F00L

Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16091-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16091-6-ND
Fixed Inductors 490-16091-6-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16091-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16091-2-ND
Fixed Inductors 490-16091-2-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16091-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16091-1-ND
Fixed Inductors 490-16091-1-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16091-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 2176638-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers