Murata Power Solutions Fixed Inductors LQW2UAS1R8J0CL

Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18483-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18483-6-ND
Fixed Inductors 490-18483-6-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18483-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18483-1-ND
Fixed Inductors 490-18483-1-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18483-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18483-2-ND
Fixed Inductors 490-18483-2-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.8Uh, 140Mhz, 1008 Rohs Compliant Murata - 65AH7924 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 140Mhz, 1008 Rohs Compliant Murata
65AH7924
Inductor, 1.8Uh, 140Mhz, 1008 Rohs Compliant Murata 65AH7924
INDUCTOR, 1.8UH, 140MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1.8UH, 140MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18483-6-ND 65AH7924
Product Name Fixed Inductors Inductor, 1.8Uh, 140Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details