160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)
160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)
160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)
FIXED IND 160NH 930MA 460MOHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16065-2-ND | LQW2BANR16G00L |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound |
| Core Material | Non-Magnetic | Non-Magnetic |
| Configuration | Fixed |