Murata Power Solutions Fixed Inductors LQW2UASR10F0CL

Description
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18517-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18517-6-ND
Fixed Inductors 490-18517-6-ND
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18517-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18517-1-ND
Fixed Inductors 490-18517-1-ND
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18517-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18517-2-ND
Fixed Inductors 490-18517-2-ND
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 100Nh, 1Ghz, 1008 Rohs Compliant Murata - 65AH7870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 1Ghz, 1008 Rohs Compliant Murata
65AH7870
Inductor, 100Nh, 1Ghz, 1008 Rohs Compliant Murata 65AH7870
INDUCTOR, 100NH, 1GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 1GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18517-6-ND 65AH7870
Product Name Fixed Inductors Inductor, 100Nh, 1Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details