Murata Electronics Fixed Inductors LQW2UASR12F00L

Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16088-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16088-6-ND
Fixed Inductors 490-16088-6-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16088-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16088-1-ND
Fixed Inductors 490-16088-1-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16088-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16088-2-ND
Fixed Inductors 490-16088-2-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16088-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details