Murata Power Solutions Fixed Inductors LQW2UAS47NJ0CL

Description
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18505-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18505-2-ND
Fixed Inductors 490-18505-2-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18505-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18505-6-ND
Fixed Inductors 490-18505-6-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18505-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18505-1-ND
Fixed Inductors 490-18505-1-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata - 65AH7952 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata
65AH7952
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata 65AH7952
INDUCTOR, 47NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 47NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18505-2-ND 65AH7952
Product Name Fixed Inductors Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details