6.8nH Unshielded Wirewound Inductor 3A 30mOhm Max 0805 (2015 Metric)
6.8nH Unshielded Wirewound Inductor 3A 30mOhm Max 0805 (2015 Metric)
6.8nH Unshielded Wirewound Inductor 3A 30mOhm Max 0805 (2015 Metric)
FIXED IND 6.8NH 3A 30 MOHM SMD
3A 6.8nH ±5% 0805 Power Inductors ROHS
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-16053-2-ND | LQW2BAN6N8J00L | LQW2BAN6N8J00L |
| Product Name | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound; Wirewound | |
| Core Material | Non-Magnetic | Non-Magnetic | |
| Configuration | Fixed |