820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
INDUCTOR, 820NH, 350MHZ, 1008 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18557-1-ND | 65AH7910 |
| Product Name | Fixed Inductors | Inductor, 820Nh, 350Mhz, 1008 Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |