Murata Electronics Fixed Inductors LQW2BAS33NG00L

Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17909-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17909-2-ND
Fixed Inductors 490-17909-2-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17909-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17909-1-ND
Fixed Inductors 490-17909-1-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17909-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17909-6-ND
Fixed Inductors 490-17909-6-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 500MA 270MOHM Inductor and Choke - 71-LQW2BAS33NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 270MOHM Inductor and Choke
71-LQW2BAS33NG00L
SMD 500MA 270MOHM Inductor and Choke 71-LQW2BAS33NG00L
FIXED IND 33NH 500MA 270MOHM SMD Product overview: LQW2BAS33NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS33NG00L can be used for catalog matching and distributor lookup.

FIXED IND 33NH 500MA 270MOHM SMD Product overview: LQW2BAS33NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS33NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327964-LQW2BAS33NG00L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327964-LQW2BAS33NG00L
Inductors, Coils, Chokes - Fixed Inductors 1327964-LQW2BAS33NG00L
Manufacturer: Murata Electronics Win Source Part Number: 1327964-LQW2BAS33NG0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Inductance: 33 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±2% Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 2.15GHz DC Resistance (DCR): 270mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2015 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Other Part Number: 490-17909-2,490-1790 9-1,LQW2BAS33NG00L-N D,490-17909-6 Base Product Number: LQW2BAS RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327964-LQW2BAS33NG00L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Inductance: 33 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±2%
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 2.15GHz
DC Resistance (DCR): 270mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2015 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-17909-2,490-17909-1,LQW2BAS33NG00L-ND,490-17909-6
Base Product Number: LQW2BAS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW2BAS33NG00L
Inductors/Coils/Transformers >> Power Inductors LQW2BAS33NG00L
500mA 33nH ±2% 0805 Power Inductors ROHS

500mA 33nH ±2% 0805 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 33Nh, 2.15Ghz, 0.5A, 0805 Rohs Compliant Murata - 76AH5696 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 2.15Ghz, 0.5A, 0805 Rohs Compliant Murata
76AH5696
Inductor, 33Nh, 2.15Ghz, 0.5A, 0805 Rohs Compliant Murata 76AH5696
INDUCTOR, 33NH, 2.15GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 33NH, 2.15GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW2BAS33NG00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS33NG00L
Fixed Inductors LQW2BAS33NG00L
FIXED IND 33NH 500MA 270MOHM SMD

FIXED IND 33NH 500MA 270MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17909-2-ND 71-LQW2BAS33NG00L 1327964-LQW2BAS33NG00L LQW2BAS33NG00L 76AH5696 LQW2BAS33NG00L
Product Name Fixed Inductors SMD 500MA 270MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 33Nh, 2.15Ghz, 0.5A, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details