Murata Power Solutions Fixed Inductors LQW2UASR47J0CL

Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18543-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18543-6-ND
Fixed Inductors 490-18543-6-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18543-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18543-1-ND
Fixed Inductors 490-18543-1-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18543-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18543-2-ND
Fixed Inductors 490-18543-2-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata - 65AH7896 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata
65AH7896
Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata 65AH7896
INDUCTOR, 470NH, 450MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 470NH, 450MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18543-6-ND 65AH7896
Product Name Fixed Inductors Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details