Murata Power Solutions Fixed Inductors LQW2UAS2R2J0CL

Description
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18490-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18490-2-ND
Fixed Inductors 490-18490-2-ND
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18490-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18490-1-ND
Fixed Inductors 490-18490-1-ND
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18490-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18490-6-ND
Fixed Inductors 490-18490-6-ND
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, 130Mhz, 1008 Rohs Compliant Murata - 65AH7930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 130Mhz, 1008 Rohs Compliant Murata
65AH7930
Inductor, 2.2Uh, 130Mhz, 1008 Rohs Compliant Murata 65AH7930
INDUCTOR, 2.2UH, 130MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 130MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18490-2-ND 65AH7930
Product Name Fixed Inductors Inductor, 2.2Uh, 130Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details