Murata Electronics Fixed Inductors LQW2BAS7N5J00L

Description
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5646-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5646-6-ND
Fixed Inductors 490-5646-6-ND
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric)

7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5646-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5646-2-ND
Fixed Inductors 490-5646-2-ND
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric)

7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5646-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5646-1-ND
Fixed Inductors 490-5646-1-ND
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric)

7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2BAS7N5J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS7N5J00L
Fixed Inductors LQW2BAS7N5J00L
FIXED IND 7.5NH 600MA 140MOHM SM

FIXED IND 7.5NH 600MA 140MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5646-6-ND LQW2BAS7N5J00L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details