Murata Power Solutions Fixed Inductors LQW2UAS18NG0CL

Description
18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18472-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18472-1-ND
Fixed Inductors 490-18472-1-ND
18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18472-2-ND
Fixed Inductors 490-18472-2-ND
18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18472-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18472-6-ND
Fixed Inductors 490-18472-6-ND
18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 18Nh, 2.5Ghz, 1008 Rohs Compliant Murata - 65AH7927 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 2.5Ghz, 1008 Rohs Compliant Murata
65AH7927
Inductor, 18Nh, 2.5Ghz, 1008 Rohs Compliant Murata 65AH7927
INDUCTOR, 18NH, 2.5GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 18NH, 2.5GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18472-1-ND 65AH7927
Product Name Fixed Inductors Inductor, 18Nh, 2.5Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details