The LQW2BAN68NG00# is a horizontal wound inductor with an inductance value of 68 nH and a self-resonant frequency of 1.47 GHz. It is designed to operate at a rated current of 1.25 A, with a maximum DC resistance of 0.2 Ω. The component is packaged in a compact 0805 (2015 mm) size, making it suitable for space-constrained applications. The inductor operates within a temperature range of -55°C to 125°C, ensuring reliability in various environments. It is RoHS compliant, aligning with environmental regulations. The inductor is available in bulk or embossed tape packaging options, with minimum order quantities specified for each type.
68nH Unshielded Wirewound Inductor 1.25A 200mOhm Max 0805 (2015 Metric)
68nH Unshielded Wirewound Inductor 1.25A 200mOhm Max 0805 (2015 Metric)
68nH Unshielded Wirewound Inductor 1.25A 200mOhm Max 0805 (2015 Metric)
INDUCTOR, 68NH, 1.47GHZ, 1.25A, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16051-2-ND | 76AH5686 |
| Product Name | Fixed Inductors | Inductor, 68Nh, 1.47Ghz, 1.25A, 0805 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |