Johanson Technology, Inc. Fixed Inductors LRC0201BS1N8GV001T

Description
1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0201BS1N8GV001TCT-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0201BS1N8GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0201BS1N8GV001TDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRC0201BS1N8GV001TCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details