Murata Electronics Fixed Inductors LQW2BASR11J00L

Description
110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5665-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5665-6-ND
Fixed Inductors 490-5665-6-ND
110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5665-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5665-1-ND
Fixed Inductors 490-5665-1-ND
110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5665-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5665-2-ND
Fixed Inductors 490-5665-2-ND
110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-5665-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567665 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers