Murata Power Solutions Fixed Inductors LQW2BAS15NJ00L

Description
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5650-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5650-6-ND
Fixed Inductors 490-5650-6-ND
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)

15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5650-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5650-1-ND
Fixed Inductors 490-5650-1-ND
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)

15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5650-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5650-2-ND
Fixed Inductors 490-5650-2-ND
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)

15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 600MA 170MOHM Inductor and Choke - 71-LQW2BAS15NJ00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 170MOHM Inductor and Choke
71-LQW2BAS15NJ00L
SMD 600MA 170MOHM Inductor and Choke 71-LQW2BAS15NJ00L
FIXED IND 15NH 600MA 170MOHM SMD Product overview: LQW2BAS15NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS15NJ00L can be used for catalog matching and distributor lookup.

FIXED IND 15NH 600MA 170MOHM SMD Product overview: LQW2BAS15NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS15NJ00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2BAS15NJ00L
878208-LQW2BAS15NJ00L
Fixed Inductors - LQW2BAS15NJ00L 878208-LQW2BAS15NJ00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878208-LQW2BAS15NJ00 L Series: LQW2 Features: 15 nH Inductor 600 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5650-2, 490-5650-1, 490-5650-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878208-LQW2BAS15NJ00L
Series: LQW2
Features: 15 nH Inductor 600 mA
Package: Reel - TR
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5650-2, 490-5650-1, 490-5650-6

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW2BAS15NJ00L
Inductors/Coils/Transformers >> Power Inductors LQW2BAS15NJ00L
600mA 15nH ±5% 0805 Power Inductors ROHS

600mA 15nH ±5% 0805 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-5650-6-ND 71-LQW2BAS15NJ00L 878208-LQW2BAS15NJ00L LQW2BAS15NJ00L
Product Name Fixed Inductors SMD 600MA 170MOHM Inductor and Choke Fixed Inductors - LQW2BAS15NJ00L Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Core Material Air Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1-1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers